KEMET Electronics Corporation Ceramic Capacitors C0805C101KBRACTU

Description
100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101KBRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101KBRACTUTR-ND
Ceramic Capacitors 399-C0805C101KBRACTUTR-ND
100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101KBRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101KBRACTUCT-ND
Ceramic Capacitors 399-C0805C101KBRACTUCT-ND
100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101KBRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101KBRACTUDKR-ND
Ceramic Capacitors 399-C0805C101KBRACTUDKR-ND
100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 67R4883 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
67R4883
Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 67R4883
MLCC CAPACITOR, 100PF, 630V, X7R, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 100PF, 630V, X7R, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805; Capacitance Kemet - 07X0854 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805; Capacitance Kemet
07X0854
Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805; Capacitance Kemet 07X0854
MLCC CAPACITOR, 100PF, 630V, X7R, 10%, 0805; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 100PF, 630V, X7R, 10%, 0805; Capacitance:100pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 630V, 10%, X7R, 0805; Capacitance Kemet - 05AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 630V, 10%, X7R, 0805; Capacitance Kemet
05AC8008
Cap, 100Pf, 630V, 10%, X7R, 0805; Capacitance Kemet 05AC8008
CAP, 100PF, 630V, 10%, X7R, 0805; Capacitance:100pF; Voltage Rating:630V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 630V, 10%, X7R, 0805; Capacitance:100pF; Voltage Rating:630V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C101KBRACTUTR-ND 399-C0805C101KBRACTUDKR-ND 67R4883 05AC8008
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 100Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet Cap, 100Pf, 630V, 10%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details