KEMET Electronics Corporation Ceramic Capacitors C0805C101K2GACAUTO

Description
100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6917-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6917-1-ND
Ceramic Capacitors 399-6917-1-ND
100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6917-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6917-2-ND
Ceramic Capacitors 399-6917-2-ND
100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6917-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6917-6-ND
Ceramic Capacitors 399-6917-6-ND
100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 100 Pf, 10%, C0G / Np0, 200 V Rohs Compliant Kemet - 47Y9729 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 100 Pf, 10%, C0G / Np0, 200 V Rohs Compliant Kemet
47Y9729
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 100 Pf, 10%, C0G / Np0, 200 V Rohs Compliant Kemet 47Y9729
SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 100 pF, 10%, C0G / NP0, 200 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 100 pF, 10%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet - 66AH5603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
66AH5603
Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet 66AH5603
CAP, AEC-Q200, 100PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6917-1-ND 399-6917-6-ND 47Y9729 66AH5603
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 100 Pf, 10%, C0G / Np0, 200 V Rohs Compliant Kemet Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers