KEMET Electronics Corporation Ceramic Capacitors C0805C101K1RACTU

Description
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17615-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17615-2-ND
Ceramic Capacitors 399-17615-2-ND
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17615-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17615-1-ND
Ceramic Capacitors 399-17615-1-ND
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17615-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17615-6-ND
Ceramic Capacitors 399-17615-6-ND
100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 100Pf, 100V, 10%, X7R, 0805; Capacitance Kemet - 68AC4815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, 10%, X7R, 0805; Capacitance Kemet
68AC4815
Cap, 100Pf, 100V, 10%, X7R, 0805; Capacitance Kemet 68AC4815
CAP, 100PF, 100V, 10%, X7R, 0805; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 100V, 10%, X7R, 0805; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
100.pf 100V Rohs Compliant Kemet - 44W7939 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 100V Rohs Compliant Kemet
44W7939
100.pf 100V Rohs Compliant Kemet 44W7939
100.PF 100V ROHS COMPLIANT: YES

100.PF 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17615-2-ND 399-17615-6-ND 68AC4815 44W7939
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 100V, 10%, X7R, 0805; Capacitance Kemet 100.pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details