KEMET C0805C101J2GACTU
KEMET C0805C101J2GACTU
KEMET C0805C101J2GACTU
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 100 pF, - 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 100 pF, - 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 147976 | 147976P | 399-C0805C101J2GACTUDKR-ND | 399-C0805C101J2GACTUCT-ND | 07H9002 | 74R3355 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet |
| Technology | Multilayer | Multilayer | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |