KEMET Electronics Corporation Ceramic Capacitors C0805C101J2GAC3112

Description
CAP CER 100PF 200V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 100PF 200V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101J2GAC3112TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 200V C0G/NP0 0805

CAP CER 100PF 200V C0G/NP0 0805

Buy Now Datasheet
100.pf 200V Rohs Compliant Kemet - 91Y8521 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 200V Rohs Compliant Kemet
91Y8521
100.pf 200V Rohs Compliant Kemet 91Y8521
100.PF 200V ROHS COMPLIANT: YES

100.PF 200V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0805C101J2GAC3112 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C101J2GAC3112
Capacitors - Ceramic Capacitors C0805C101J2GAC3112
100.PF 200V

100.PF 200V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C101J2GAC3112TR-ND 91Y8521 C0805C101J2GAC3112
Product Name Ceramic Capacitors 100.pf 200V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers