KEMET Electronics Corporation Ceramic Capacitors C0805C100M5HACAUTO

Description
10pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C100M5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C100M5HACAUTO-ND
Ceramic Capacitors C0805C100M5HACAUTO-ND
10pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

10pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C100M5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C100M5HACAUTO
Ceramic Capacitors C0805C100M5HACAUTO
CAP CER 0805 10PF 50V ULTRA STAB

CAP CER 0805 10PF 50V ULTRA STAB

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C100M5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C100M5HACAUTO
Capacitors - Ceramic Capacitors C0805C100M5HACAUTO
CAP CER 0805 10PF 50V ULTRA STAB

CAP CER 0805 10PF 50V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805C100M5HACAUTO-ND C0805C100M5HACAUTO C0805C100M5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers