KEMET Electronics Corporation Ceramic Capacitors C0805C100KBRACTU

Description
10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C100KBRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C100KBRACTUCT-ND
Ceramic Capacitors 399-C0805C100KBRACTUCT-ND
10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C100KBRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C100KBRACTUDKR-ND
Ceramic Capacitors 399-C0805C100KBRACTUDKR-ND
10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C100KBRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C100KBRACTUTR-ND
Ceramic Capacitors 399-C0805C100KBRACTUTR-ND
10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

10pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805; Capacitance Kemet - 07X0851 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805; Capacitance Kemet
07X0851
Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805; Capacitance Kemet 07X0851
MLCC CAPACITOR, 10PF, 630V, X7R, 10%, 0805; Capacitance:10pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 630V, X7R, 10%, 0805; Capacitance:10pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 67R4880 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
67R4880
Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 67R4880
MLCC CAPACITOR, 10PF, 630V, X7R, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 630V, X7R, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C100KBRACTUCT-ND 399-C0805C100KBRACTUDKR-ND 07X0851
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details