KEMET Electronics Corporation Ceramic Capacitors C0805C100D5GACTU

Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C100D5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C100D5GACTUCT-ND
Ceramic Capacitors 399-C0805C100D5GACTUCT-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C100D5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C100D5GACTUDKR-ND
Ceramic Capacitors 399-C0805C100D5GACTUDKR-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C100D5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C100D5GACTUTR-ND
Ceramic Capacitors 399-C0805C100D5GACTUTR-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C100D5GACTU - 914147-C0805C100D5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C100D5GACTU
914147-C0805C100D5GACTU
Ceramic Capacitors - C0805C100D5GACTU 914147-C0805C100D5GACTU
Manufacturer: Kemet Win Source Part Number: 914147-C0805C100D5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C100D5GAC7867, 399-7972-6, C0805C100D5GAC, C0805C100D5GAC7800, C0805C100D5GACTU-ND, 399-7972-1, 399-7972-2

Manufacturer: Kemet
Win Source Part Number: 914147-C0805C100D5GACTU
Series: SMD Comm C0G
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0805C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0805C100D5GAC7867, 399-7972-6, C0805C100D5GAC, C0805C100D5GAC7800, C0805C100D5GACTU-ND, 399-7972-1, 399-7972-2

Buy Now Datasheet
Singapore, Singapore
SMD 10pF 50V Capacitor
60-C0805C100D5GACTU
SMD 10pF 50V Capacitor 60-C0805C100D5GACTU
10pF 50V C0G Ceramic Capacitor 0805 SMD Product overview: C0805C100D5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C100D5GACTU can be used for catalog matching and distributor lookup.

10pF 50V C0G Ceramic Capacitor 0805 SMD Product overview: C0805C100D5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C100D5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet - 07X0850 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet
07X0850
Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet 07X0850
MLCC CAPACITOR, 10PF, 50V, C0G, 0.5PF, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 50V, C0G, 0.5PF, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805, Full Reel; Capacitance Kemet - 78H9908 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805, Full Reel; Capacitance Kemet
78H9908
Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805, Full Reel; Capacitance Kemet 78H9908
MLCC CAPACITOR, 10PF, 50V, C0G, 0.5PF, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 50V, C0G, 0.5PF, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C100D5GACTUCT-ND 399-C0805C100D5GACTUDKR-ND 914147-C0805C100D5GACTU 60-C0805C100D5GACTU 07X0850
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0805C100D5GACTU SMD 10pF 50V Capacitor Mlcc Capacitor, 10Pf, 50V, C0G, 0.5Pf, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers