CAP, MLCC, X7R, 0.33UF, 50V, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08B4135 |
| Product Name | Cap, Mlcc, X7R, 0.33Uf, 50V, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 0.3300 microF |