KEMET Electronics Corporation Capacitor,ceramic,18000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet C062T183K1X5CP

Description
Capacitor,Ceramic,18 000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,18 000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,18000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet - 08B4086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet
08B4086
Capacitor,ceramic,18000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet 08B4086
Capacitor,Ceramic,18 000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,18000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B4086
Product Name Capacitor,ceramic,18000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details