KEMET Electronics Corporation Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kemet C062T103K2X5CR

Description
CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage Rating:200V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage Rating:200V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kemet - 87F4681 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kemet
87F4681
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kemet 87F4681
CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage Rating:200V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage Rating:200V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F4681
Product Name Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details