KEMET Electronics Corporation Ceramic Capacitors C062C823K1R5CA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C062C823K1R5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C062C823K1R5CA-ND
Ceramic Capacitors 399-C062C823K1R5CA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
Capacitor,ceramic,82000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet - 08B3990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet
08B3990
Capacitor,ceramic,82000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet 08B3990
Capacitor,Ceramic,82 000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,82000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C062C823K1R5CA-ND 08B3990
Product Name Ceramic Capacitors Capacitor,ceramic,82000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details