KEMET Electronics Corporation Ceramic Capacitors C062C334K5R5TA

Description
0.33µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C062C334K5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C062C334K5R5TA-ND
Ceramic Capacitors 399-C062C334K5R5TA-ND
0.33µF ±10% 50V Ceramic Capacitor X7R Radial

0.33µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.330Uf 50.0V Rohs Compliant Kemet - 42M4566 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 50.0V Rohs Compliant Kemet
42M4566
.330Uf 50.0V Rohs Compliant Kemet 42M4566
.330UF 50.0V ROHS COMPLIANT: YES

.330UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C062C334K5R5TA-ND 42M4566
Product Name Ceramic Capacitors .330Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details