KEMET Electronics Corporation Ceramic Capacitors C0603Y222K3RACAUTO

Description
2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12962-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12962-6-ND
Ceramic Capacitors 399-12962-6-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12962-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12962-2-ND
Ceramic Capacitors 399-12962-2-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12962-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12962-1-ND
Ceramic Capacitors 399-12962-1-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 2200Pf, 0603; Ceramic Capacitor Case Kemet - 02AC3530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 2200Pf, 0603; Ceramic Capacitor Case Kemet
02AC3530
Cap, Mlcc, Aec-Q200, X7R, 2200Pf, 0603; Ceramic Capacitor Case Kemet 02AC3530
CAP, MLCC, AEC-Q200, X7R, 2200PF, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2200pF; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FF-CAP Y Series; Packaging:Cut Tape;RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 2200PF, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2200pF; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FF-CAP Y Series; Packaging:Cut Tape;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-12962-6-ND 399-12962-2-ND 02AC3530
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 2200Pf, 0603; Ceramic Capacitor Case Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers