KEMET Electronics Corporation Ceramic Capacitors C0603X759B5HACAUTO

Description
7.5pF ±0.1pF 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.1pF 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X759B5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X759B5HACAUTO-ND
Ceramic Capacitors C0603X759B5HACAUTO-ND
7.5pF ±0.1pF 50V Ceramic Capacitor X8R 0603 (1608 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603X759B5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X759B5HACAUTO
Capacitors - Ceramic Capacitors C0603X759B5HACAUTO
CAP CER 0603 7.5PF 50V ULTRA STA

CAP CER 0603 7.5PF 50V ULTRA STA

Supplier's Site
Ceramic Capacitors - C0603X759B5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X759B5HACAUTO
Ceramic Capacitors C0603X759B5HACAUTO
CAP CER 0603 7.5PF 50V ULTRA STA

CAP CER 0603 7.5PF 50V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603X759B5HACAUTO-ND C0603X759B5HACAUTO C0603X759B5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details