KEMET Electronics Corporation Ceramic Capacitors C0603X689B8HACAUTO

Description
6.8pF ±0.1pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X689B8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X689B8HACAUTO-ND
Ceramic Capacitors C0603X689B8HACAUTO-ND
6.8pF ±0.1pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

6.8pF ±0.1pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603X689B8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X689B8HACAUTO
Capacitors - Ceramic Capacitors C0603X689B8HACAUTO
CAP CER 0603 6.8PF 10V ULTRA STA

CAP CER 0603 6.8PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603X689B8HACAUTO-ND C0603X689B8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-4351-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details