KEMET Electronics Corporation Ceramic Capacitors C0603X682F5GECTU

Description
6800pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X682F5GECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X682F5GECTUTR-ND
Ceramic Capacitors 399-C0603X682F5GECTUTR-ND
6800pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X682F5GECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X682F5GECTUCT-ND
Ceramic Capacitors 399-C0603X682F5GECTUCT-ND
CAP CER 6800PF 50V C0G/NP0 0603

CAP CER 6800PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X682F5GECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X682F5GECTUDKR-ND
Ceramic Capacitors 399-C0603X682F5GECTUDKR-ND
CAP CER 6800PF 50V C0G/NP0 0603

CAP CER 6800PF 50V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603X682F5GECTUTR-ND 399-C0603X682F5GECTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details