KEMET Electronics Corporation Ceramic Capacitors C0603X562F8JACAUTO

Description
5600pF ±1% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±1% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X562F8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X562F8JACAUTO-ND
Ceramic Capacitors C0603X562F8JACAUTO-ND
5600pF ±1% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

5600pF ±1% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X562F8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X562F8JACAUTO
Ceramic Capacitors C0603X562F8JACAUTO
CAP CER 5600PF 10V U2J 0603

CAP CER 5600PF 10V U2J 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C0603X562F8JACAUTO-ND C0603X562F8JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers