CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0603; Capacitance:0.047µF;
CAP, 0.047µF, 25V, 10%, X7R, 0603; Capacitance:47000pF;
Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 60M0318 | 67AC8095 |
Product Name | Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kemet | Cap, 0.047Μf, 25V, 10%, X7R, 0603; Capacitance Kemet |
Configuration / Form Factor | Chip Capacitor; SMD | |
Capacitance Type | Fixed | Fixed |
RoHS Compliant | Yes | Yes |
Electrostatic Capacitors | Ceramic Composition; Ceramic | |
Capacitance Range | 0.0470 microF | 0.0470 microF |