KEMET Electronics Corporation Ceramic Capacitors C0603X472J4RECAUTO

Description
4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17841-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17841-2-ND
Ceramic Capacitors 399-17841-2-ND
4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17841-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17841-1-ND
Ceramic Capacitors 399-17841-1-ND
4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17841-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17841-6-ND
Ceramic Capacitors 399-17841-6-ND
4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
4700Pf 16.0V Rohs Compliant Kemet - 86AC2213 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 16.0V Rohs Compliant Kemet
86AC2213
4700Pf 16.0V Rohs Compliant Kemet 86AC2213
4700PF 16.0V ROHS COMPLIANT: YES

4700PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17841-2-ND 399-17841-6-ND 86AC2213
Product Name Ceramic Capacitors Ceramic Capacitors 4700Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers