CAP CER 0603 4.3NF 16V ULTRA STA
CAP CER 0603 4.3NF 16V ULTRA STA
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0603X432M4HAC7867 | C0603X432M4HAC7867 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Ultracapacitor; Single-Layer | Film Capacitors; Ultracapacitor |
| Applications | Boardflex Sensitive | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Capacitance Range | 0.0043 microF | 0.0043 microF |