KEMET Electronics Corporation Ceramic Capacitors C0603X331J5GACTU

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X331J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X331J5GACTUCT-ND
Ceramic Capacitors 399-C0603X331J5GACTUCT-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X331J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X331J5GACTUTR-ND
Ceramic Capacitors 399-C0603X331J5GACTUTR-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X331J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X331J5GACTUDKR-ND
Ceramic Capacitors 399-C0603X331J5GACTUDKR-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet - 67AC8077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet
67AC8077
Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet 67AC8077
CAP, 330PF, 50V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 330PF, 50V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 50.0V Rohs Compliant Kemet - 32X7491 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
32X7491
330.pf 50.0V Rohs Compliant Kemet 32X7491
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603X331J5GACTUCT-ND 399-C0603X331J5GACTUDKR-ND 67AC8077 32X7491
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet 330.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers