KEMET Electronics Corporation Ceramic Capacitors C0603X222J5RACTU

Description
2200PF 50.0V
Request a Quote Datasheet
Description
2200PF 50.0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X222J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X222J5RACTUCT-ND
Ceramic Capacitors 399-C0603X222J5RACTUCT-ND
2200PF 50.0V

2200PF 50.0V

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X222J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X222J5RACTUTR-ND
Ceramic Capacitors 399-C0603X222J5RACTUTR-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X222J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X222J5RACTUDKR-ND
Ceramic Capacitors 399-C0603X222J5RACTUDKR-ND
2200PF 50.0V

2200PF 50.0V

Buy Now Datasheet
Cap, 2200Pf, 50V, 5%, X7R, 0603; Capacitance Kemet - 67AC8062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, X7R, 0603; Capacitance Kemet
67AC8062
Cap, 2200Pf, 50V, 5%, X7R, 0603; Capacitance Kemet 67AC8062
CAP, 2200PF, 50V, 5%, X7R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, X7R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2200Pf 50.0V Rohs Compliant Kemet - 32X7482 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 50.0V Rohs Compliant Kemet
32X7482
2200Pf 50.0V Rohs Compliant Kemet 32X7482
2200PF 50.0V ROHS COMPLIANT: YES

2200PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603X222J5RACTUCT-ND 399-C0603X222J5RACTUDKR-ND 67AC8062 32X7482
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, 5%, X7R, 0603; Capacitance Kemet 2200Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers