KEMET Electronics Corporation Ceramic Capacitors C0603X200J3HACTU

Description
CAP CER 0603 20PF 25V ULTRA STAB
Request a Quote Datasheet
Description
CAP CER 0603 20PF 25V ULTRA STAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X200J3HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X200J3HACTUCT-ND
Ceramic Capacitors 399-C0603X200J3HACTUCT-ND
CAP CER 0603 20PF 25V ULTRA STAB

CAP CER 0603 20PF 25V ULTRA STAB

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X200J3HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X200J3HACTUTR-ND
Ceramic Capacitors 399-C0603X200J3HACTUTR-ND
20pF ±5% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

20pF ±5% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X200J3HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X200J3HACTUDKR-ND
Ceramic Capacitors 399-C0603X200J3HACTUDKR-ND
CAP CER 0603 20PF 25V ULTRA STAB

CAP CER 0603 20PF 25V ULTRA STAB

Buy Now Datasheet
Cap, 20Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet - 66AJ7003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
66AJ7003
Cap, 20Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet 66AJ7003
CAP, 20PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 20PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603X200J3HACTUCT-ND 399-C0603X200J3HACTUDKR-ND 66AJ7003
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 20Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers