KEMET Electronics Corporation Ceramic Capacitors C0603X162K8JACAUTO

Description
1600pF ±10% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
1600pF ±10% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X162K8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X162K8JACAUTO-ND
Ceramic Capacitors C0603X162K8JACAUTO-ND
1600pF ±10% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

1600pF ±10% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603X162K8JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X162K8JACAUTO
Capacitors - Ceramic Capacitors C0603X162K8JACAUTO
CAP CER 1600PF 10V U2J 0603

CAP CER 1600PF 10V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603X162K8JACAUTO-ND C0603X162K8JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers