KEMET Electronics Corporation Ceramic Capacitors C0603X159C4HACAUTO

Description
1.5pF ±0.25pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X159C4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X159C4HACAUTO-ND
Ceramic Capacitors C0603X159C4HACAUTO-ND
1.5pF ±0.25pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

1.5pF ±0.25pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603X159C4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X159C4HACAUTO
Capacitors - Ceramic Capacitors C0603X159C4HACAUTO
CAP CER 0603 1.5PF 16V ULTRA STA

CAP CER 0603 1.5PF 16V ULTRA STA

Supplier's Site
Ceramic Capacitors - C0603X159C4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X159C4HACAUTO
Ceramic Capacitors C0603X159C4HACAUTO
CAP CER 0603 1.5PF 16V ULTRA STA

CAP CER 0603 1.5PF 16V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603X159C4HACAUTO-ND C0603X159C4HACAUTO C0603X159C4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers