KEMET Electronics Corporation Ceramic Capacitors C0603X153K3GECTU

Description
0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14212-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14212-2-ND
Ceramic Capacitors 399-14212-2-ND
0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14212-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14212-6-ND
Ceramic Capacitors 399-14212-6-ND
0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14212-1-ND
Ceramic Capacitors 399-14212-1-ND
0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.015Uf, 25V, Mlcc, 0603; Capacitance Kemet - 02AH1323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 25V, Mlcc, 0603; Capacitance Kemet
02AH1323
Cap, 0.015Uf, 25V, Mlcc, 0603; Capacitance Kemet 02AH1323
CAP, 0.015UF, 25V, MLCC, 0603; Capacitance:0.015µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

CAP, 0.015UF, 25V, MLCC, 0603; Capacitance:0.015µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-14212-2-ND 399-14212-6-ND 02AH1323
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Uf, 25V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details