KEMET Electronics Corporation Ceramic Capacitors C0603X152J4HACTU

Description
CAP CER 0603 1.5NF 16V ULTRA STA
Request a Quote Datasheet
Description
CAP CER 0603 1.5NF 16V ULTRA STA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X152J4HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X152J4HACTUDKR-ND
Ceramic Capacitors 399-C0603X152J4HACTUDKR-ND
CAP CER 0603 1.5NF 16V ULTRA STA

CAP CER 0603 1.5NF 16V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X152J4HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X152J4HACTUCT-ND
Ceramic Capacitors 399-C0603X152J4HACTUCT-ND
CAP CER 0603 1.5NF 16V ULTRA STA

CAP CER 0603 1.5NF 16V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X152J4HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X152J4HACTUTR-ND
Ceramic Capacitors 399-C0603X152J4HACTUTR-ND
1500pF ±5% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±5% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603X152J4HACTUDKR-ND 399-C0603X152J4HACTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers