KEMET Electronics Corporation Ceramic Capacitors C0603X105M8RACTU

Description
1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17717-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17717-1-ND
Ceramic Capacitors 399-17717-1-ND
1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17717-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17717-2-ND
Ceramic Capacitors 399-17717-2-ND
1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17717-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17717-6-ND
Ceramic Capacitors 399-17717-6-ND
1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1Μf, 10V, 20%, X7R, 0603, Reel; Capacitance Kemet - 57AC1793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, 20%, X7R, 0603, Reel; Capacitance Kemet
57AC1793
Cap, 1Μf, 10V, 20%, X7R, 0603, Reel; Capacitance Kemet 57AC1793
CAP, 1µF, 10V, 20%, X7R, 0603, REEL; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 10V, 20%, X7R, 0603, REEL; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1Uf, 10V, 0603, Reel Rohs Compliant Kemet - 25AK0496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 10V, 0603, Reel Rohs Compliant Kemet
25AK0496
Cap, Mlcc, X7R, 1Uf, 10V, 0603, Reel Rohs Compliant Kemet 25AK0496
CAP, MLCC, X7R, 1UF, 10V, 0603, REEL ROHS COMPLIANT: YES

CAP, MLCC, X7R, 1UF, 10V, 0603, REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17717-1-ND 399-17717-6-ND 57AC1793 25AK0496
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 10V, 20%, X7R, 0603, Reel; Capacitance Kemet Cap, Mlcc, X7R, 1Uf, 10V, 0603, Reel Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details