KEMET Electronics Corporation Ceramic Capacitors C0603X105K9RACAUTO

Description
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17712-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17712-6-ND
Ceramic Capacitors 399-17712-6-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17712-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17712-1-ND
Ceramic Capacitors 399-17712-1-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17712-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17712-2-ND
Ceramic Capacitors 399-17712-2-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1Μf, 6.3V, 10%, X7R, 0603; Capacitance Kemet - 57AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 6.3V, 10%, X7R, 0603; Capacitance Kemet
57AC1788
Cap, 1Μf, 6.3V, 10%, X7R, 0603; Capacitance Kemet 57AC1788
CAP, 1µF, 6.3V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 1µF, 6.3V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 6.3V, 0603 Rohs Compliant Kemet - 32AK4869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 6.3V, 0603 Rohs Compliant Kemet
32AK4869
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 6.3V, 0603 Rohs Compliant Kemet 32AK4869
CAP, MLCC, AEC-Q200, X7R, 1UF, 6.3V, 0603 ROHS COMPLIANT: YES

CAP, MLCC, AEC-Q200, X7R, 1UF, 6.3V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C0603X105K9RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X105K9RACAUTO
Ceramic Capacitors C0603X105K9RACAUTO
CAP CER 1UF 6.3V X7R 0603

CAP CER 1UF 6.3V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17712-6-ND 399-17712-1-ND 57AC1788 32AK4869 C0603X105K9RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 6.3V, 10%, X7R, 0603; Capacitance Kemet Cap, Mlcc, Aec-Q200, X7R, 1Uf, 6.3V, 0603 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers