KEMET Electronics Corporation Ceramic Capacitors C0603X102M8HACTU

Description
1000pF ±20% 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X102M8HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X102M8HACTUTR-ND
Ceramic Capacitors 399-C0603X102M8HACTUTR-ND
1000pF ±20% 10V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±20% 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
1000Pf 10.0V Rohs Compliant Kemet - 86AC2016 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 10.0V Rohs Compliant Kemet
86AC2016
1000Pf 10.0V Rohs Compliant Kemet 86AC2016
1000PF 10.0V ROHS COMPLIANT: YES

1000PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603X102M8HACTUTR-ND 86AC2016
Product Name Ceramic Capacitors 1000Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details