KEMET Electronics Corporation Ceramic Capacitors C0603X102J4RECAUTO

Description
1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17840-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17840-1-ND
Ceramic Capacitors 399-17840-1-ND
1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17840-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17840-2-ND
Ceramic Capacitors 399-17840-2-ND
1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17840-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17840-6-ND
Ceramic Capacitors 399-17840-6-ND
1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X102J4RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X102J4RECAUTO
Ceramic Capacitors C0603X102J4RECAUTO
CAP CER 0603 1NF 16V X7R 5%

CAP CER 0603 1NF 16V X7R 5%

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet - 76AH8635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet
76AH8635
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet 76AH8635
CAP, AEC-Q200, 1000PF, 16V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Product Length:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 16V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet - 86AC2005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet
86AC2005
Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet 86AC2005
CAP, AEC-Q200, 1000PF, 16V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Product Length:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 16V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17840-1-ND 399-17840-6-ND C0603X102J4RECAUTO 76AH8635
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers