10.0PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603X100F5GACTUTR-ND | 399-C0603X100F5GACTUDKR-ND | 86AC1974 | C0603X100F5GACTU |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10.0Pf 50.0V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 50 volts | 50 volts |