KEMET Electronics Corporation Ceramic Capacitors C0603S822K5RACAUTO

Description
CAP CER FE 0603
Request a Quote Datasheet
Description
CAP CER FE 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603S822K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER FE 0603

CAP CER FE 0603

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 8200Pf, 50V, 0603; Capacitance Kemet - 72AC5247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 8200Pf, 50V, 0603; Capacitance Kemet
72AC5247
Cap, Mlcc, Aec-Q200, 8200Pf, 50V, 0603; Capacitance Kemet 72AC5247
CAP, MLCC, AEC-Q200, 8200PF, 50V, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 8200PF, 50V, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603S822K5RACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603S822K5RACAUTO
Capacitors - Ceramic Capacitors C0603S822K5RACAUTO
CAP CER FE 0603

CAP CER FE 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603S822K5RACAUTOTR-ND 72AC5247 C0603S822K5RACAUTO
Product Name Ceramic Capacitors Cap, Mlcc, Aec-Q200, 8200Pf, 50V, 0603; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers