KEMET Electronics Corporation Ceramic Capacitors C0603S472K2RACTU

Description
CAP CER FE 0603
Request a Quote Datasheet
Description
CAP CER FE 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603S472K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603S472K2RACTUTR-ND
Ceramic Capacitors 399-C0603S472K2RACTUTR-ND
CAP CER FE 0603

CAP CER FE 0603

Buy Now Datasheet
Cap, 4700Pf, 200V, 10%, X7R, 0603; Capacitance Kemet - 69AC2610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 200V, 10%, X7R, 0603; Capacitance Kemet
69AC2610
Cap, 4700Pf, 200V, 10%, X7R, 0603; Capacitance Kemet 69AC2610
CAP, 4700PF, 200V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 200V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603S472K2RACTU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603S472K2RACTU
Capacitors - Ceramic Capacitors C0603S472K2RACTU
CAP CER FE 0603

CAP CER FE 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603S472K2RACTUTR-ND 69AC2610 C0603S472K2RACTU
Product Name Ceramic Capacitors Cap, 4700Pf, 200V, 10%, X7R, 0603; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details