0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.022µF, 16V, 10%, X7R, 0603; Capacitance:22000pF;
.022UF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603S223K4RACTUTR-ND | 69AC2606 | 32X7377 |
| Product Name | Ceramic Capacitors | Cap, 0.022Μf, 16V, 10%, X7R, 0603; Capacitance Kemet | .022Uf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF |