KEMET Electronics Corporation Ceramic Capacitors C0603C829D5GACAUTO

Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15853-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15853-6-ND
Ceramic Capacitors 399-15853-6-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15853-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15853-2-ND
Ceramic Capacitors 399-15853-2-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15853-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15853-1-ND
Ceramic Capacitors 399-15853-1-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 32AK4862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
32AK4862
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 32AK4862
CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603; Capacitance Kemet - 30AK5886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603; Capacitance Kemet
30AK5886
Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603; Capacitance Kemet 30AK5886
CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0603; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 8.2PF, 50V, MLCC, 0603; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C0603C829D5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C829D5GACAUTO
Ceramic Capacitors C0603C829D5GACAUTO
CAP CER 8.2PF 50V C0G/NP0 0603

CAP CER 8.2PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15853-6-ND 399-15853-2-ND 32AK4862 30AK5886 C0603C829D5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Cap, Aec-Q200, 8.2Pf, 50V, Mlcc, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details