KEMET Electronics Corporation Ceramic Capacitors C0603C829D2GACTU

Description
CAP CER 8.2PF 200V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8.2PF 200V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C829D2GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C829D2GACTUTR-ND
Ceramic Capacitors 399-C0603C829D2GACTUTR-ND
CAP CER 8.2PF 200V C0G/NP0 0603

CAP CER 8.2PF 200V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C829D2GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0603C829D2GACTU
Capacitors - Ceramic Capacitors C0603C829D2GACTU
CAP CER 0603

CAP CER 0603

Supplier's Site
8.20Pf 200V Rohs Compliant Kemet - 86AC1678 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 200V Rohs Compliant Kemet
86AC1678
8.20Pf 200V Rohs Compliant Kemet 86AC1678
8.20PF 200V ROHS COMPLIANT: YES

8.20PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C829D2GACTUTR-ND C0603C829D2GACTU 86AC1678
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 8.20Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details