KEMET Electronics Corporation Ceramic Capacitors C0603C829C4GACAUTO

Description
CAP CER 8.2PF 16V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8.2PF 16V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C829C4GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.2PF 16V C0G/NP0 0603

CAP CER 8.2PF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C829C4GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.2PF 16V C0G/NP0 0603

CAP CER 8.2PF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C829C4GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.2PF 16V C0G/NP0 0603

CAP CER 8.2PF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - C0603C829C4GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C829C4GACAUTO
Ceramic Capacitors C0603C829C4GACAUTO
CAP 0603 8.2PF 16V C0G AUTO

CAP 0603 8.2PF 16V C0G AUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C829C4GACAUTOCT-ND 399-C0603C829C4GACAUTODKR-ND C0603C829C4GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details