KEMET Electronics Corporation Ceramic Capacitors C0603C824K9PACTU

Description
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C824K9PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C824K9PACTUTR-ND
Ceramic Capacitors 399-C0603C824K9PACTUTR-ND
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C824K9PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C824K9PACTUDKR-ND
Ceramic Capacitors 399-C0603C824K9PACTUDKR-ND
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C824K9PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C824K9PACTUCT-ND
Ceramic Capacitors 399-C0603C824K9PACTUCT-ND
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.82Μf, 6.3V, 10%, X5R, 0603; Capacitance Kemet - 81Y5990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.82Μf, 6.3V, 10%, X5R, 0603; Capacitance Kemet
81Y5990
Cap, 0.82Μf, 6.3V, 10%, X5R, 0603; Capacitance Kemet 81Y5990
CAP, 0.82µF, 6.3V, 10%, X5R, 0603; Capacitance:0.82µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.82µF, 6.3V, 10%, X5R, 0603; Capacitance:0.82µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Hong Kong, China
KEMET C0603C824K9PACTU SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 0.82 F, 6.3 V,10%, X5R, C Series
417-C0603C824K9PACTU
KEMET C0603C824K9PACTU SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 0.82 F, 6.3 V,10%, X5R, C Series 417-C0603C824K9PACTU
KEMET C0603C824K9PACTU SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 0.82 F, 6.3 V,10%, X5R, C Series

KEMET C0603C824K9PACTU SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 0.82 F, 6.3 V,10%, X5R, C Series

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C824K9PACTUTR-ND 399-C0603C824K9PACTUDKR-ND 81Y5990 417-C0603C824K9PACTU
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.82Μf, 6.3V, 10%, X5R, 0603; Capacitance Kemet KEMET C0603C824K9PACTU SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 0.82 F, 6.3 V,10%, X5R, C Series
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers