KEMET Electronics Corporation Ceramic Capacitors C0603C824K8PACTU

Description
0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C824K8PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C824K8PACTUDKR-ND
Ceramic Capacitors 399-C0603C824K8PACTUDKR-ND
0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C824K8PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C824K8PACTUCT-ND
Ceramic Capacitors 399-C0603C824K8PACTUCT-ND
0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C824K8PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C824K8PACTUTR-ND
Ceramic Capacitors 399-C0603C824K8PACTUTR-ND
0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603; Capacitance Kemet - 07X0848 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603; Capacitance Kemet
07X0848
Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603; Capacitance Kemet 07X0848
MLCC CAPACITOR, 0.82UF, 10V, X5R, 10%, 0603; Capacitance:0.82µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.82UF, 10V, X5R, 10%, 0603; Capacitance:0.82µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kemet - 78H8932 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kemet
78H8932
Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kemet 78H8932
MLCC CAPACITOR, 0.82UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.82µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.82UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.82µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.82Uf, 10V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.82Uf, 10V, Mlcc, 0603 Rohs Compliant Kemet
67AH9298
Cap, 0.82Uf, 10V, Mlcc, 0603 Rohs Compliant Kemet 67AH9298
CAP, 0.82UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.82UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C824K8PACTUDKR-ND 399-C0603C824K8PACTUCT-ND 07X0848 67AH9298
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.82Uf, 10V, X5R, 10%, 0603; Capacitance Kemet Cap, 0.82Uf, 10V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers