KEMET Electronics Corporation Ceramic Capacitors C0603C822K1RACTU

Description
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C822K1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822K1RACTUTR-ND
Ceramic Capacitors 399-C0603C822K1RACTUTR-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C822K1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822K1RACTUCT-ND
Ceramic Capacitors 399-C0603C822K1RACTUCT-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C822K1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822K1RACTUDKR-ND
Ceramic Capacitors 399-C0603C822K1RACTUDKR-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603; Capacitance Kemet - 07X0846 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603; Capacitance Kemet
07X0846
Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603; Capacitance Kemet 07X0846
MLCC CAPACITOR, 8200PF, 100V, X7R, 10%, 0603; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

MLCC CAPACITOR, 8200PF, 100V, X7R, 10%, 0603; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kemet - 87H0205 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
87H0205
Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kemet 87H0205
MLCC CAPACITOR, 8200PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 8200PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C822K1RACTUTR-ND 399-C0603C822K1RACTUDKR-ND 07X0846 87H0205
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603; Capacitance Kemet Mlcc Capacitor, 8200Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/011294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details