KEMET Electronics Corporation Ceramic Capacitors C0603C822J3GACTU

Description
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C822J3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822J3GACTUTR-ND
Ceramic Capacitors 399-C0603C822J3GACTUTR-ND
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C822J3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822J3GACTUDKR-ND
Ceramic Capacitors 399-C0603C822J3GACTUDKR-ND
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C822J3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822J3GACTUCT-ND
Ceramic Capacitors 399-C0603C822J3GACTUCT-ND
8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 8200 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kemet - 29T9052 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 8200 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kemet
29T9052
Multilayer Ceramic Capacitor, C Series, 8200 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kemet 29T9052
Multilayer Ceramic Capacitor, C Series, 8200 pF, - 5%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 8200 pF, - 5%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8200Pf, 25V, 5%, C0G/np0, 0603; Capacitance Kemet - 30AC9510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 25V, 5%, C0G/np0, 0603; Capacitance Kemet
30AC9510
Cap, 8200Pf, 25V, 5%, C0G/np0, 0603; Capacitance Kemet 30AC9510
CAP, 8200PF, 25V, 5%, C0G/NP0, 0603; Capacitance:8200pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 8200PF, 25V, 5%, C0G/NP0, 0603; Capacitance:8200pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C822J3GACTUTR-ND 399-C0603C822J3GACTUDKR-ND 29T9052 30AC9510
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 8200 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap, 8200Pf, 25V, 5%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-3654-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers