KEMET Electronics Corporation Ceramic Capacitors C0603C821J2RACTU

Description
CAP CER 820PF 200V X7R 0603
Request a Quote Datasheet
Description
CAP CER 820PF 200V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C821J2RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C821J2RACTUDKR-ND
Ceramic Capacitors 399-C0603C821J2RACTUDKR-ND
CAP CER 820PF 200V X7R 0603

CAP CER 820PF 200V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C821J2RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C821J2RACTUCT-ND
Ceramic Capacitors 399-C0603C821J2RACTUCT-ND
CAP CER 820PF 200V X7R 0603

CAP CER 820PF 200V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C821J2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C821J2RACTUTR-ND
Ceramic Capacitors 399-C0603C821J2RACTUTR-ND
820pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603C821J2RACTUDKR-ND 399-C0603C821J2RACTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers