KEMET Electronics Corporation Ceramic Capacitors C0603C821F5GACTU

Description
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C821F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C821F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C821F5GACTUDKR-ND
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C821F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C821F5GACTUTR-ND
Ceramic Capacitors 399-C0603C821F5GACTUTR-ND
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C821F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C821F5GACTUCT-ND
Ceramic Capacitors 399-C0603C821F5GACTUCT-ND
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kemet - 94H9021 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kemet
94H9021
Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kemet 94H9021
MLCC CAPACITOR, 820PF, 50V, C0G, 1%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

MLCC CAPACITOR, 820PF, 50V, C0G, 1%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603; Capacitance Kemet - 07X0844 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603; Capacitance Kemet
07X0844
Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603; Capacitance Kemet 07X0844
MLCC CAPACITOR, 820PF, 50V, C0G, 1%, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

MLCC CAPACITOR, 820PF, 50V, C0G, 1%, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet - 94Y9878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
94Y9878
Cap, 820Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet 94Y9878
CAP, 820PF, 50V, 1%, C0G/NP0, 0603; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 820PF, 50V, 1%, C0G/NP0, 0603; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9292
Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9292
CAP, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C821F5GACTUDKR-ND 399-C0603C821F5GACTUTR-ND 94H9021 07X0844 94Y9878 67AH9292
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603, Full Reel; Capacitance Kemet Mlcc Capacitor, 820Pf, 50V, C0G, 1%, 0603; Capacitance Kemet Cap, 820Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details