KEMET Electronics Corporation Ceramic Capacitors C0603C751F5GACTU

Description
750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C751F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C751F5GACTUCT-ND
Ceramic Capacitors 399-C0603C751F5GACTUCT-ND
750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C751F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C751F5GACTUTR-ND
Ceramic Capacitors 399-C0603C751F5GACTUTR-ND
750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C751F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C751F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C751F5GACTUDKR-ND
750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

750pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Hong Kong, China
CAP CER 750PF 50V NP0 0603
417-C0603C751F5GACTU
CAP CER 750PF 50V NP0 0603 417-C0603C751F5GACTU
CAP CER 750PF 50V NP0 0603

CAP CER 750PF 50V NP0 0603

Supplier's Site
Cap, 750Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet - 67AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 750Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
67AC7998
Cap, 750Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet 67AC7998
CAP, 750PF, 50V, 1%, C0G/NP0, 0603; Capacitance:750pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 750PF, 50V, 1%, C0G/NP0, 0603; Capacitance:750pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,750Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 13K5454 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,750Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
13K5454
Capacitor,ceramic,750Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 13K5454
Capacitor,Ceramic,75 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,750pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C751F5GACTUCT-ND 399-C0603C751F5GACTUDKR-ND 417-C0603C751F5GACTU 67AC7998 13K5454
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 750PF 50V NP0 0603 Cap, 750Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet Capacitor,ceramic,750Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details