KEMET Electronics Corporation Ceramic Capacitors C0603C689C5GACAUTO

Description
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C689C5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C689C5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C689C5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C689C5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C689C5GACAUTO
Ceramic Capacitors C0603C689C5GACAUTO
CAP CER 6.8PF 50V C0G/NP0 0603

CAP CER 6.8PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Kemet - 69AC2593 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Kemet
69AC2593
Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Kemet 69AC2593
CAP, 6.8PF, 50V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 6.8PF, 50V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9287
Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9287
CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C689C5GACAUTOTR-ND 399-C0603C689C5GACAUTODKR-ND C0603C689C5GACAUTO 69AC2593 67AH9287
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 50V, C0G/np0, 0603; Capacitance Kemet Cap, Aec-Q200, 6.8Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details