CAP CER 0.68UF 6.3V Y5V 0603
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | C0603C684Z9VAC7867 |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Capacitance Range | 0.6800 microF |