0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
KEMET C0603C684K4PACTU
KEMET C0603C684K4PACTU
KEMET C0603C684K4PACTU
CAP, MLCC, X5R, 0.68UF, 16V, 0603; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, 0.68µF, 16V, 10%, X5R, 0603; Capacitance:0.68µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C684K4PACTUCT-ND | 399-C0603C684K4PACTUDKR-ND | 8015227P | 8015227 | 50AC8458 | 52AC4041 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Mlcc, X5R, 0.68Uf, 16V, 0603; Capacitance Kemet | Cap, 0.68Μf, 16V, 10%, X5R, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Bypass | Bypass | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |