0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.068UF, 50V, MLCC, 0603; Capacitance:0.068µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C683K5RECTUTR-ND | 02AH1304 |
| Product Name | Ceramic Capacitors | Cap, 0.068Uf, 50V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |